Keystone Electronics Corp. Polarized SMT Holder for Dual AAA Batteries w/ coil spring 1078

Description
Part Number: 1078 # of Cells: 2 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1078 # of Cells: 2 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarized SMT Holder for Dual AAA Batteries w/ coil spring - 1078 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized SMT Holder for Dual AAA Batteries w/ coil spring
1078
Polarized SMT Holder for Dual AAA Batteries w/ coil spring 1078
Part Number: 1078 # of Cells: 2 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: MSL packaging, 100 / bag Type: Holder

Part Number: 1078

  • # of Cells: 2
  • Cell Size: AAA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1078-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1078-ND
Battery Holders, Clips, Contacts 36-1078-ND
Battery Holder (Open) AAA 2 Cell SMD (SMT) Tab

Battery Holder (Open) AAA 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Smt Battery Holder / Tray Keystone - 58Y6392 - Newark, An Avnet Company
Chicago, IL, United States
Smt Battery Holder / Tray Keystone
58Y6392
Smt Battery Holder / Tray Keystone 58Y6392
SMT BATTERY HOLDER / Tray

SMT BATTERY HOLDER / Tray

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1078 36-1078-ND 58Y6392
Product Name Polarized SMT Holder for Dual AAA Batteries w/ coil spring Battery Holders, Clips, Contacts Smt Battery Holder / Tray Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 30mm Coin Cell - 301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Molded 9 Volt I Style Strap-4
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1105-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details
Cover for AA cell Holders - 1024C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polycarbonate
Cell Size AA; AA
View Details