Keystone Electronics Corp. METRIC SCREW TERMINAL (BLUE) 7797-5

Description
Part Number: 7797-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7797-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7797-5 is a vertical metric screw terminal with a blue color-coded screw, designed for snap-in mounting on PCBs. It accepts #14-22 AWG solid or stranded wire and features a brass terminal with matte tin plating and a brass screw with nickel plating. Rated for 15 amps, it has an M4 thread and is supplied with the screw installed and captivated. The terminal has six snap-in legs for stability and is positioned above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7797-5 is a vertical metric screw terminal with a blue color-coded screw, designed for snap-in mounting on PCBs. It accepts #14-22 AWG solid or stranded wire and features a brass terminal with matte tin plating and a brass screw with nickel plating. Rated for 15 amps, it has an M4 thread and is supplied with the screw installed and captivated. The terminal has six snap-in legs for stability and is positioned above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLUE) - 7797-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLUE)
7797-5
METRIC SCREW TERMINAL (BLUE) 7797-5
Part Number: 7797-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7797-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7797-5
Terminals 7797-5
Terminals PC SCREW TERMINAL BLUE M4 VERTICAL

Terminals PC SCREW TERMINAL BLUE M4 VERTICAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7797-5 7797-5
Product Name METRIC SCREW TERMINAL (BLUE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1587-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
#8 Stud Solder Lug - 7330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers