Keystone Electronics Corp. #8 Stud Solder Lug 7330

Description
Part Number: 7330 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Description
Part Number: 7330 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a solder lug connector, specifically the part number 36-7330-ND, designed for use with #8 stud sizes. It is constructed from .018 inch (0.46 mm) brass with a tin plate finish, providing good conductivity and corrosion resistance. The connector features a diameter of .171 inches (4.4 mm) and is suitable for applications requiring reliable electrical connections. This component is ideal for engineers looking for durable and efficient terminal solutions in their projects.

Datasheet Summary
Powered by GS/AI

The product is a solder lug connector, specifically the part number 36-7330-ND, designed for use with #8 stud sizes. It is constructed from .018 inch (0.46 mm) brass with a tin plate finish, providing good conductivity and corrosion resistance. The connector features a diameter of .171 inches (4.4 mm) and is suitable for applications requiring reliable electrical connections. This component is ideal for engineers looking for durable and efficient terminal solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
#8 Stud Solder Lug - 7330 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#8 Stud Solder Lug
7330
#8 Stud Solder Lug 7330
Part Number: 7330 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass

Part Number: 7330

  • Finish/Plating: Matte Tin
  • Hole Size: #8, M4
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7330-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7330-ND
Terminals - Solder Lug Connectors 36-7330-ND
CONN TERM LUG RING #8 FLAT

CONN TERM LUG RING #8 FLAT

Buy Now Datasheet
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone - 22C5129 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
22C5129
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone 22C5129
TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Lug; Solder Terminal; 9/32 in.; 0.171 in.; 17/32 in.; 0.016 in. - 70182880 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Solder Terminal; 9/32 in.; 0.171 in.; 17/32 in.; 0.016 in.
70182880
Lug; Solder Terminal; 9/32 in.; 0.171 in.; 17/32 in.; 0.016 in. 70182880
Solder Terminal Lugs, 9⁄32 " Outer Diameter, 17⁄32 " Length, 0.160 " Width The thickness of the lug is 0.016 " The materials of the lug is 0.015 " brass, tin plate.

Solder Terminal Lugs, 9⁄32 " Outer Diameter, 17⁄32 " Length, 0.160 " Width

  • The thickness of the lug is 0.016 "
    The materials of the lug is 0.015 " brass, tin plate.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7330 36-7330-ND 22C5129 70182880
Product Name #8 Stud Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone Lug; Solder Terminal; 9/32 in.; 0.171 in.; 17/32 in.; 0.016 in.
Terminal Type Wire Lug Standard Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers