Keystone Electronics Corp. M4 Snap In PC Mount-w/Screw-Unassembled 7796

Description
Part Number: 7796 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7796 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Description
Part Number: 7796 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7796 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7796 is a vertical snap-in PC mount screw terminal designed for M4 threads, rated for 15 amps, and accepts #14-22 AWG solid or stranded wire. The terminal is constructed of brass with a matte tin plate finish and features a brass screw with nickel plating. Specified for unassembled screw mounting, it includes six snap-in legs for stability and a binding screw positioned above board level to prevent wicking during wave soldering. Color-coded screw options are available, though the base part number reflects a nickel-plated screw. Dimensions are in millimeters with a terminal height of 8.00 mm and a screw length of 10.00 mm.

Datasheet Summary
Powered by GS/AI

The 7796 is a vertical snap-in PC mount screw terminal designed for M4 threads, rated for 15 amps, and accepts #14-22 AWG solid or stranded wire. The terminal is constructed of brass with a matte tin plate finish and features a brass screw with nickel plating. Specified for unassembled screw mounting, it includes six snap-in legs for stability and a binding screw positioned above board level to prevent wicking during wave soldering. Color-coded screw options are available, though the base part number reflects a nickel-plated screw. Dimensions are in millimeters with a terminal height of 8.00 mm and a screw length of 10.00 mm.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount-w/Screw-Unassembled - 7796 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount-w/Screw-Unassembled
7796
M4 Snap In PC Mount-w/Screw-Unassembled 7796
Part Number: 7796 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7796 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive

Part Number: 7796

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
7796 Nickel M4 Combo Drive
Red M4 Combo Drive
Black M4 Combo Drive
White M4 Combo Drive
Blue M4 Combo Drive
Green M4 Combo Drive
Yellow M4 Combo Drive

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7796
Terminals 7796
Terminals M4 Screw terminal

Terminals M4 Screw terminal

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7796 7796
Product Name M4 Snap In PC Mount-w/Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products