Keystone Electronics Corp. METRIC SCREW TERMINAL (YELLOW) 7796-7

Description
Part Number: 7796-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7796-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7796-7 is a vertical metric screw terminal rated for 15 amps, designed for snap-in mounting on printed circuit boards. It features an M4 thread, a brass screw with nickel plating, and a brass terminal with matte tin plating. The screw is installed and captivated, with a color-coded yellow head. The terminal accepts wire gauges from #14 to #22 AWG and is secured by six snap-in legs for stability. All dimensions are in millimeters, and the screw is positioned above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7796-7 is a vertical metric screw terminal rated for 15 amps, designed for snap-in mounting on printed circuit boards. It features an M4 thread, a brass screw with nickel plating, and a brass terminal with matte tin plating. The screw is installed and captivated, with a color-coded yellow head. The terminal accepts wire gauges from #14 to #22 AWG and is secured by six snap-in legs for stability. All dimensions are in millimeters, and the screw is positioned above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (YELLOW) - 7796-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (YELLOW)
7796-7
METRIC SCREW TERMINAL (YELLOW) 7796-7
Part Number: 7796-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7796-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7796-7
Terminals 7796-7
Terminals PC SCREW TERMINAL YLW M4 VERTICAL

Terminals PC SCREW TERMINAL YLW M4 VERTICAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7796-7 7796-7
Product Name METRIC SCREW TERMINAL (YELLOW) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

#6 Stud Solder Lug - 7329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers