Keystone Electronics Corp. Terminals - Turret Connectors 11307

Description
TERM TURRET SINGLE L=7.37MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=7.37MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-11307-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11307-ND
Terminals - Turret Connectors 36-11307-ND
TERM TURRET SINGLE L=7.37MM TIN

TERM TURRET SINGLE L=7.37MM TIN

Buy Now Datasheet
Terminal, Turret, 3.76Mm, Thd, White; Insulation Keystone - 95M4670 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 3.76Mm, Thd, White; Insulation Keystone
95M4670
Terminal, Turret, 3.76Mm, Thd, White; Insulation Keystone 95M4670
TERMINAL, TURRET, 3.76MM, THD, WHITE; Insulation:Insulated ; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Overall Length:13.8mm; Length - Below Flange:6.4mm; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

TERMINAL, TURRET, 3.76MM, THD, WHITE; Insulation:Insulated; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Overall Length:13.8mm; Length - Below Flange:6.4mm; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11307-ND 95M4670
Product Name Terminals - Turret Connectors Terminal, Turret, 3.76Mm, Thd, White; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data