Keystone Electronics Corp. METRIC SCREW TERMINAL (GREEN) 7796-6

Description
Part Number: 7796-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7796-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7796-6 is a vertical metric screw terminal designed for surface mount on printed circuit boards, accepting #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a brass terminal with matte tin plating and a brass screw with nickel plating, rated for 15 amps. The terminal has six snap-in legs for stability, a screw positioned above board level to avoid wicking during wave soldering, and an M4 thread. The screw is installed and captivated, and the color-coded green screw indicates the variant. Dimensions are in millimeters, and the mounting style is snap-in with a hole diameter of 1.85 mm.

Datasheet Summary
Powered by GS/AI

The 7796-6 is a vertical metric screw terminal designed for surface mount on printed circuit boards, accepting #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a brass terminal with matte tin plating and a brass screw with nickel plating, rated for 15 amps. The terminal has six snap-in legs for stability, a screw positioned above board level to avoid wicking during wave soldering, and an M4 thread. The screw is installed and captivated, and the color-coded green screw indicates the variant. Dimensions are in millimeters, and the mounting style is snap-in with a hole diameter of 1.85 mm.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (GREEN) - 7796-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (GREEN)
7796-6
METRIC SCREW TERMINAL (GREEN) 7796-6
Part Number: 7796-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7796-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7796-6
Terminals 7796-6
Terminals PC SCREW TERMINAL GRN M4 VERTICAL

Terminals PC SCREW TERMINAL GRN M4 VERTICAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7796-6 7796-6
Product Name METRIC SCREW TERMINAL (GREEN) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Straight Leg Terminal - 1215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
Terminals - Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
METRIC SCREW TERMINAL (YELLOW) - 7698-7 - Keystone Electronics Corp.
View Details
2 suppliers
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers