Keystone Electronics Corp. METRIC SCREW TERMINAL (YELLOW) 7698-7

Description
Part Number: 7698-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Description
Part Number: 7698-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7698-7 is a vertical metric screw terminal designed for snap-in mounting on PC boards, accepting #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a brass screw with nickel plating and a brass terminal with matte tin plating, rated for 15 amps. The terminal has an M3 thread and is supplied with the screw unassembled. Color-coded via a yellow screw suffix, it supports high-density packaging with a design that positions the screw above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7698-7 is a vertical metric screw terminal designed for snap-in mounting on PC boards, accepting #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a brass screw with nickel plating and a brass terminal with matte tin plating, rated for 15 amps. The terminal has an M3 thread and is supplied with the screw unassembled. Color-coded via a yellow screw suffix, it supports high-density packaging with a design that positions the screw above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (YELLOW) - 7698-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (YELLOW)
7698-7
METRIC SCREW TERMINAL (YELLOW) 7698-7
Part Number: 7698-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3

Part Number: 7698-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7698-7
Terminals 7698-7
Terminals METRIC SCREW TERM (YELLOW)

Terminals METRIC SCREW TERM (YELLOW)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7698-7 7698-7
Product Name METRIC SCREW TERMINAL (YELLOW) Terminals
Unlock Full Specs
to access all available technical data

Similar Products