Keystone Electronics Corp. M4 Snap In PC Mount -Supplied w/Screw-Assembled-Yellow 7794-7

Description
Part Number: 7794-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7794-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7794-7 is a horizontal snap-in PC mount screw terminal with an M4 thread, rated for 15 Amps, and features a brass terminal with matte tin plating and a nickel-plated brass screw. The screw is installed and captivated, and the terminal accepts #14-22 AWG solid or stranded wire. It has a color-coded yellow screw and is designed for high-density packaging with four mounting legs. Dimensions are in millimeters, with the screw positioned above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7794-7 is a horizontal snap-in PC mount screw terminal with an M4 thread, rated for 15 Amps, and features a brass terminal with matte tin plating and a nickel-plated brass screw. The screw is installed and captivated, and the terminal accepts #14-22 AWG solid or stranded wire. It has a color-coded yellow screw and is designed for high-density packaging with four mounting legs. Dimensions are in millimeters, with the screw positioned above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount -Supplied w/Screw-Assembled-Yellow - 7794-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount -Supplied w/Screw-Assembled-Yellow
7794-7
M4 Snap In PC Mount -Supplied w/Screw-Assembled-Yellow 7794-7
Part Number: 7794-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7794-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7794-7
Product Name M4 Snap In PC Mount -Supplied w/Screw-Assembled-Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1559-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-11512-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details