Keystone Electronics Corp. M4 Snap In PC Mount -Supplied w/Screw-Assembled-Green 7794-6

Description
Part Number: 7794-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7794-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7794-6 is a horizontal metric screw terminal designed for snap-in PCB mounting with an M4 thread and a green color-coded screw that is installed and captivated. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with a matte tin plating, and the screw is brass with nickel plating. The design features an anti-rotational mechanism and mounting legs for stable, high-density applications. Screw position is above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7794-6 is a horizontal metric screw terminal designed for snap-in PCB mounting with an M4 thread and a green color-coded screw that is installed and captivated. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with a matte tin plating, and the screw is brass with nickel plating. The design features an anti-rotational mechanism and mounting legs for stable, high-density applications. Screw position is above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount -Supplied w/Screw-Assembled-Green - 7794-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount -Supplied w/Screw-Assembled-Green
7794-6
M4 Snap In PC Mount -Supplied w/Screw-Assembled-Green 7794-6
Part Number: 7794-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7794-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7794-6
Terminals 7794-6
Terminals PC SCREW TERMINAL GRN M4 HORZ

Terminals PC SCREW TERMINAL GRN M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7794-6 7794-6
Product Name M4 Snap In PC Mount -Supplied w/Screw-Assembled-Green Terminals
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (YELLOW) - 7696-7 - Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers