7794-5 -- M4 SNAP IN PC MOUNT -SUPPLIED W/SCREW-ASSEMBLED-BLUE
Keystone Electronics Corp.M4 Snap In PC Mount -Supplied w/Screw-Assembled-Blue7794-5
Description
Part Number: 7794-5
Color: Blue
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: M4
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7794-5
Color: Blue
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: M4
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Metric snap-in PC mount screw terminal for horizontal mounting, rated at 15 amps, accepting #14-22 AWG solid or stranded wire, with an M4 threaded brass screw in nickel plating and a blue color-coded screw. Mounted via four snap-in legs, supplied with screw installed and captivated.
Datasheet Summary Powered by GS/AI
Metric snap-in PC mount screw terminal for horizontal mounting, rated at 15 amps, accepting #14-22 AWG solid or stranded wire, with an M4 threaded brass screw in nickel plating and a blue color-coded screw. Mounted via four snap-in legs, supplied with screw installed and captivated.