Keystone Electronics Corp. #8 Stud Lockwasher Solder Lug 7316

Description
Part Number: 7316 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Description
Part Number: 7316 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for a #8 stud, made of .018 inch (0.46 mm) brass with tin plating, featuring a solder termination with a hole diameter of 0.171 inch (4.3 mm).

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lug for a #8 stud, made of .018 inch (0.46 mm) brass with tin plating, featuring a solder termination with a hole diameter of 0.171 inch (4.3 mm).

Suppliers

Company
Product
Description
Supplier Links
#8 Stud Lockwasher Solder Lug - 7316 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#8 Stud Lockwasher Solder Lug
7316
#8 Stud Lockwasher Solder Lug 7316
Part Number: 7316 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass

Part Number: 7316

  • Finish/Plating: Matte Tin
  • Hole Size: #8, M4
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7316-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7316-ND
Terminals - Solder Lug Connectors 36-7316-ND
CONN TERM LUG LOCKWASHR #8 ANGLE

CONN TERM LUG LOCKWASHR #8 ANGLE

Buy Now Datasheet
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone - 92B7633 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
92B7633
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone 92B7633
TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7316
Terminals 7316
Terminals LUG LOCKING MATTE TINNED#8

Terminals LUG LOCKING MATTE TINNED#8

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7316 36-7316-ND 92B7633 7316
Product Name #8 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone Terminals
Terminal Type Wire Lug Long Stem, Straight Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1593-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details