Keystone Electronics Corp. M4 Snap In PC Mount -Supplied w/Screw-Assembled-White 7794-4

Description
Part Number: 7794-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote Datasheet
Description
Part Number: 7794-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount -Supplied w/Screw-Assembled-White - 7794-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount -Supplied w/Screw-Assembled-White
7794-4
M4 Snap In PC Mount -Supplied w/Screw-Assembled-White 7794-4
Part Number: 7794-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7794-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7794-4
Terminals 7794-4
Terminals PC SCREW TERMINAL WHT M4 HORZ

Terminals PC SCREW TERMINAL WHT M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7794-4 7794-4
Product Name M4 Snap In PC Mount -Supplied w/Screw-Assembled-White Terminals
Unlock Full Specs
to access all available technical data

Similar Products

#8 Stud Solder Lug - 7330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4095-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1572-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers