Keystone Electronics Corp. Horizontal PC Terminal - Supplied w/Screw-Assembled-Red 7700-2

Description
Part Number: 7700-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7700-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7700-2 is a horizontal PC screw terminal with a red-colored binding screw, supplied with the screw installed and captivated. It accommodates #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with matte tin plating and features a stable, non-rock design with an anti-rotational feature for secure mounting. It mounts via four legs into pre-drilled or punched holes on a PCB and positions the screw above board level to avoid wicking during wave soldering. Its dimensions are 0.452 inch (11.5 mm) in height and 0.278 inch (7.06 mm) in width.

Datasheet Summary
Powered by GS/AI

The 7700-2 is a horizontal PC screw terminal with a red-colored binding screw, supplied with the screw installed and captivated. It accommodates #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with matte tin plating and features a stable, non-rock design with an anti-rotational feature for secure mounting. It mounts via four legs into pre-drilled or punched holes on a PCB and positions the screw above board level to avoid wicking during wave soldering. Its dimensions are 0.452 inch (11.5 mm) in height and 0.278 inch (7.06 mm) in width.

Suppliers

Company
Product
Description
Supplier Links
Horizontal PC Terminal - Supplied w/Screw-Assembled-Red - 7700-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal PC Terminal - Supplied w/Screw-Assembled-Red
7700-2
Horizontal PC Terminal - Supplied w/Screw-Assembled-Red 7700-2
Part Number: 7700-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7700-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7700-2
Product Name Horizontal PC Terminal - Supplied w/Screw-Assembled-Red
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Terminals - Turret Connectors - 36-1593-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers