Keystone Electronics Corp. M4 Metric Screw Terminal - Unassembled (Yellow) 7793-7

Description
Part Number: 7793-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Description
Part Number: 7793-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7793-7 is a horizontal M4 metric screw terminal for PC board mounting, rated for 15 amps, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features a snap-in design with four legs for secure mounting, a brass screw with nickel plating, and a brass terminal with matte tin plating. The screw is supplied unassembled, and the color-coded yellow screw is identified by the -7 suffix. The terminal is designed to avoid wicking during wave soldering with the screw positioned above board level.

Datasheet Summary
Powered by GS/AI

The 7793-7 is a horizontal M4 metric screw terminal for PC board mounting, rated for 15 amps, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features a snap-in design with four legs for secure mounting, a brass screw with nickel plating, and a brass terminal with matte tin plating. The screw is supplied unassembled, and the color-coded yellow screw is identified by the -7 suffix. The terminal is designed to avoid wicking during wave soldering with the screw positioned above board level.

Suppliers

Company
Product
Description
Supplier Links
M4 Metric Screw Terminal - Unassembled (Yellow) - 7793-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Metric Screw Terminal - Unassembled (Yellow)
7793-7
M4 Metric Screw Terminal - Unassembled (Yellow) 7793-7
Part Number: 7793-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4

Part Number: 7793-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7793-7
Terminals 7793-7
Terminals PC SCREW TERMINAL YLW M4 HORZ

Terminals PC SCREW TERMINAL YLW M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7793-7 7793-7
Product Name M4 Metric Screw Terminal - Unassembled (Yellow) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Specialized Connectors - 36-1499FT-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4117-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details