Keystone Electronics Corp. M4 Snap In PC Mount-Terminal Only 7792

Description
Part Number: 7792 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Screw not Included Thread: M4
Request a Quote
Description
Part Number: 7792 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Screw not Included Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7792 is a horizontal snap-in PC mount screw terminal for M4 threads, rated for 15 amps, designed to accept #14-22 AWG solid or stranded wire or crimp terminals. It features a brass terminal with matte tin plating, an anti-rotational design for stable mounting, and a binding screw positioned above board level to prevent wicking during wave soldering. The terminal includes four snap-in legs for secure PCB installation and is supplied without a screw. Its dimensions are 11.50 mm in length, 7.11 mm in width, and 6.00 mm in height. Color-coded screw variants are available by adding a suffix.

Datasheet Summary
Powered by GS/AI

The 7792 is a horizontal snap-in PC mount screw terminal for M4 threads, rated for 15 amps, designed to accept #14-22 AWG solid or stranded wire or crimp terminals. It features a brass terminal with matte tin plating, an anti-rotational design for stable mounting, and a binding screw positioned above board level to prevent wicking during wave soldering. The terminal includes four snap-in legs for secure PCB installation and is supplied without a screw. Its dimensions are 11.50 mm in length, 7.11 mm in width, and 6.00 mm in height. Color-coded screw variants are available by adding a suffix.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount-Terminal Only - 7792 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount-Terminal Only
7792
M4 Snap In PC Mount-Terminal Only 7792
Part Number: 7792 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Screw not Included Thread: M4

Part Number: 7792

  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Screw not Included
  • Thread: M4
Buy Now Datasheet
PC SCREW TERMINAL - 7792 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC SCREW TERMINAL
7792
PC SCREW TERMINAL 7792
PC SCREW TERMINAL

PC SCREW TERMINAL

Buy Now
Sheung Wan, Hong Kong
Terminals
7792
Terminals 7792
Terminals M4 Screw terminal

Terminals M4 Screw terminal

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7792 7792 7792
Product Name M4 Snap In PC Mount-Terminal Only PC SCREW TERMINAL Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .250 / .110 Quick Fit Terminal - 1282 - Keystone Electronics Corp.
Specs
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1574-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
METRIC SCREW TERMINAL (YELLOW) - 7696-7 - Keystone Electronics Corp.
View Details
2 suppliers