The 7790 is a snap-in PC mount terminal for M3 thread screw connectors, rated for 15 amps, designed to accept #14-22 AWG solid or stranded wire, and supplied without a screw. It mounts with four legs into pre-drilled holes, features a no-rock design with an anti-rotational feature, and positions the binding screw above board level to prevent wicking during wave soldering. All dimensions are in millimeters and the terminal is made of brass with matte tin plating.
Part Number: 7790
Terminals KEYSTONE PCVB METRIC SCREW TRM HORIZ
TERMINAL, PCB SCREW, 1.85MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes
| Keystone Electronics Corp. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 7790 | 7790 | 99H8942 |
| Product Name | M3 Snap In PC Mount-Terminal Only | Terminals | Terminal, Pcb Screw, 1.85Mm; Tab Size Metric Keystone |
| Terminal Type | Splice/PCB Terminal |