Keystone Electronics Corp. Snap In 30Amp PC Mount-Terminal Only 7786

Description
Part Number: 7786 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Screw Supplied Installed Nickel 6-32 Screw Supplied Unassembled
Request a Quote
Description
Part Number: 7786 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Screw Supplied Installed Nickel 6-32 Screw Supplied Unassembled
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 7786 is a 30-amp vertical PC mount screw terminal with a brass, matte tin-plated terminal and a brass, nickel-plated binding head screw rated for 6-32 x 0.250 inch, with screw not supplied. It has a mounting footprint of 0.276 by 0.159 inch and uses a 0.076 inch diameter hole for six placement locators. Color-coded screw options are available, but none are included with this variant.

Datasheet Summary
Powered by GS/AI

Part number 7786 is a 30-amp vertical PC mount screw terminal with a brass, matte tin-plated terminal and a brass, nickel-plated binding head screw rated for 6-32 x 0.250 inch, with screw not supplied. It has a mounting footprint of 0.276 by 0.159 inch and uses a 0.076 inch diameter hole for six placement locators. Color-coded screw options are available, but none are included with this variant.

Suppliers

Company
Product
Description
Supplier Links
Snap In 30Amp PC Mount-Terminal Only - 7786 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap In 30Amp PC Mount-Terminal Only
7786
Snap In 30Amp PC Mount-Terminal Only 7786
Part Number: 7786 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Screw Supplied Installed Nickel 6-32 Screw Supplied Unassembled

Part Number: 7786

  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Screw Supplied Installed
Nickel 6-32 Screw Supplied Unassembled

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7786
Terminals 7786
Terminals 30 AMP SCRW TERMINAL

Terminals 30 AMP SCRW TERMINAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7786 7786
Product Name Snap In 30Amp PC Mount-Terminal Only Terminals
Unlock Full Specs
to access all available technical data

Similar Products