Keystone Electronics Corp. Low Profile PC Mount-Terminal Only 7784

Description
Part Number: 7784 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 7784 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7784 is a low profile vertical PC screw terminal with no screw supplied, rated for 15 amps, featuring a .032 inch thick brass terminal with matte tin plating and a 6-32 x .250 inch binding head screw. It has a mounting footprint of .312 by .276 inches and uses two .067 inch diameter holes for PCB mounting.

Datasheet Summary
Powered by GS/AI

The 7784 is a low profile vertical PC screw terminal with no screw supplied, rated for 15 amps, featuring a .032 inch thick brass terminal with matte tin plating and a 6-32 x .250 inch binding head screw. It has a mounting footprint of .312 by .276 inches and uses two .067 inch diameter holes for PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount-Terminal Only - 7784 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount-Terminal Only
7784
Low Profile PC Mount-Terminal Only 7784
Part Number: 7784 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: Low Profile Thread: 6-32

Part Number: 7784

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7784
Terminals 7784
Terminals SCREW TERMINAL

Terminals SCREW TERMINAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7784 7784
Product Name Low Profile PC Mount-Terminal Only Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1587-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details