Keystone Electronics Corp. M3 Snap In PC Mount-w/Screw-Assembled 7696

Description
Part Number: 7696 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7696 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote
Description
Part Number: 7696 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7696 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7696 is a vertical snap-in PC mount screw terminal with an M3 thread, brass terminal with matte tin plating, and a brass screw with nickel plating, rated for 15 amps. The screw is installed and captivated. It accommodates 14-22 AWG solid or stranded wire and features an anti-rotational design for stable mounting in pre-drilled holes. Dimensions are in millimeters, with mounting holes sized for M3 threads.

Datasheet Summary
Powered by GS/AI

The 7696 is a vertical snap-in PC mount screw terminal with an M3 thread, brass terminal with matte tin plating, and a brass screw with nickel plating, rated for 15 amps. The screw is installed and captivated. It accommodates 14-22 AWG solid or stranded wire and features an anti-rotational design for stable mounting in pre-drilled holes. Dimensions are in millimeters, with mounting holes sized for M3 threads.

Suppliers

Company
Product
Description
Supplier Links
M3 Snap In PC Mount-w/Screw-Assembled - 7696 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Snap In PC Mount-w/Screw-Assembled
7696
M3 Snap In PC Mount-w/Screw-Assembled 7696
Part Number: 7696 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7696 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw

Part Number: 7696

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7696 Nickel M3 Combo Drive
Red M3 Combo Drive
Black M3 Combo Drive
White M3 Combo Drive
Blue M3 Combo Drive
Green M3 Combo Drive
Yellow M3 Combo Drive
Nickel M3 SEMS Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7696
Terminals 7696
Terminals VERT PC MT SCRW TERM MATTE TINNED

Terminals VERT PC MT SCRW TERM MATTE TINNED

Buy Now Datasheet
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M3 SCREW - - 70182417 - Allied Electronics, Inc.
Fort Worth, TX, USA
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M3 SCREW -
70182417
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M3 SCREW - 70182417
PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M3 SCREW -

PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M3 SCREW -

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7696 7696 70182417
Product Name M3 Snap In PC Mount-w/Screw-Assembled Terminals PC SCREW TERMINALS, METRIC, 15 AMP, VERTICAL, SNAP-IN, SUPPLIED WITH M3 SCREW -
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products