Keystone Electronics Corp. Horizontal Screw Terminal w/Sems Screw-Assembled 7700-SEMS

Description
Part Number: 7700-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7700-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7700-SEMS is a horizontal screw terminal with a captive 6-32 screw installed and secured, designed for quick and secure wire lead attachment. It features a brass contact with matte tin plating and a free-spinning lock washer to prevent wire twisting during tightening. The terminal is rated for 15 amps and includes four mounting holes. Dimensions include a screw length of 0.250 inches (6.4 mm), a terminal length of 0.412 inches (10.5 mm), and a width of 0.555 inches (14.1 mm). The mounting style is through-hole, and the screw is nickel-plated steel. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 7700-SEMS is a horizontal screw terminal with a captive 6-32 screw installed and secured, designed for quick and secure wire lead attachment. It features a brass contact with matte tin plating and a free-spinning lock washer to prevent wire twisting during tightening. The terminal is rated for 15 amps and includes four mounting holes. Dimensions include a screw length of 0.250 inches (6.4 mm), a terminal length of 0.412 inches (10.5 mm), and a width of 0.555 inches (14.1 mm). The mounting style is through-hole, and the screw is nickel-plated steel. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Sems Screw-Assembled - 7700-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Sems Screw-Assembled
7700-SEMS
Horizontal Screw Terminal w/Sems Screw-Assembled 7700-SEMS
Part Number: 7700-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7700-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7700-SEMS
Terminals 7700-SEMS
Terminals SCREW TERM W/SEMS SCREW INSTALLED

Terminals SCREW TERM W/SEMS SCREW INSTALLED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7700-SEMS 7700-SEMS
Product Name Horizontal Screw Terminal w/Sems Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Terminals - Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details