Keystone Electronics Corp. Low Profile PC Mount-w/SEMS Screw Assembled 7778-SEMS

Description
Part Number: 7778-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 7778-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7778-SEMS is a low-profile, PC mount screw terminal with a 6-32 thread and a screw installed and captivated, rated for 30 A. It has a terminal body length of 0.460 in. (11.7 mm), a screw length of 0.718 in. (18.3 mm), and a mounting footprint with four holes spaced at 0.197 in. (5.0 mm). The terminal is made of brass with a matte tin plate finish, and the screw and washer are steel with a nickel plate finish.

Datasheet Summary
Powered by GS/AI

The 7778-SEMS is a low-profile, PC mount screw terminal with a 6-32 thread and a screw installed and captivated, rated for 30 A. It has a terminal body length of 0.460 in. (11.7 mm), a screw length of 0.718 in. (18.3 mm), and a mounting footprint with four holes spaced at 0.197 in. (5.0 mm). The terminal is made of brass with a matte tin plate finish, and the screw and washer are steel with a nickel plate finish.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount-w/SEMS Screw Assembled - 7778-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount-w/SEMS Screw Assembled
7778-SEMS
Low Profile PC Mount-w/SEMS Screw Assembled 7778-SEMS
Part Number: 7778-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32

Part Number: 7778-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7778-SEMS
Product Name Low Profile PC Mount-w/SEMS Screw Assembled
Unlock Full Specs
to access all available technical data

Similar Products