Keystone Electronics Corp. METRIC SCREW TERMINAL (BLACK) 7689-3

Description
Part Number: 7689-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Description
Part Number: 7689-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7689-3 is a horizontal metric screw terminal designed for PC board mounting, accepting #14-22 AWG solid or stranded wire, with a brass screw plated in nickel and a black color suffix. It is supplied unassembled with an M3 thread, features a no-rock design with anti-rotational legs, and is rated for 15 amps. The terminal mounts via four snap-in legs and positions the screw above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7689-3 is a horizontal metric screw terminal designed for PC board mounting, accepting #14-22 AWG solid or stranded wire, with a brass screw plated in nickel and a black color suffix. It is supplied unassembled with an M3 thread, features a no-rock design with anti-rotational legs, and is rated for 15 amps. The terminal mounts via four snap-in legs and positions the screw above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLACK) - 7689-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLACK)
7689-3
METRIC SCREW TERMINAL (BLACK) 7689-3
Part Number: 7689-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal

Part Number: 7689-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
  • PCB Screw Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7689-3
Product Name METRIC SCREW TERMINAL (BLACK)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details