Keystone Electronics Corp. Low Profile PC Mount-w/Screw Assembled, Green 7778-6

Description
Part Number: 7778-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7778-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7778-6 is a low-profile vertical PC screw terminal rated for 15 amps, with a 6-32 x 0.250 inch brass binding head screw that is nickel-plated and captivated. The terminal is made of brass with a matte tin plate, and the assembly includes a green-colored screw as indicated by the suffix. It is designed for printed circuit board mounting with two mounting holes spaced 0.312 inch apart.

Datasheet Summary
Powered by GS/AI

The 7778-6 is a low-profile vertical PC screw terminal rated for 15 amps, with a 6-32 x 0.250 inch brass binding head screw that is nickel-plated and captivated. The terminal is made of brass with a matte tin plate, and the assembly includes a green-colored screw as indicated by the suffix. It is designed for printed circuit board mounting with two mounting holes spaced 0.312 inch apart.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount-w/Screw Assembled, Green - 7778-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount-w/Screw Assembled, Green
7778-6
Low Profile PC Mount-w/Screw Assembled, Green 7778-6
Part Number: 7778-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7778-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7778-6
Product Name Low Profile PC Mount-w/Screw Assembled, Green
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1562-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1583-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details