Keystone Electronics Corp. Low Profile PC Mount w/Green Screw-Assembled 7775-6

Description
Part Number: 7775-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 7775-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7775-6 is a low-profile, vertical, PC mount screw terminal with an installed and captivated 6-32 brass nickel-plated binding screw and a green color code. It is rated for 15 amps, with a brass terminal contact plated in matte tin, and a terminal thickness of 0.032 inches. The terminal dimensions are 0.310 inches in height and 0.250 inches in screw length, with mounting holes spaced 0.312 inches apart. Color-coded screws are specified per catalog number, with green indicating the suffix code.-6. The part conforms to RoHS compliance and ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

The 7775-6 is a low-profile, vertical, PC mount screw terminal with an installed and captivated 6-32 brass nickel-plated binding screw and a green color code. It is rated for 15 amps, with a brass terminal contact plated in matte tin, and a terminal thickness of 0.032 inches. The terminal dimensions are 0.310 inches in height and 0.250 inches in screw length, with mounting holes spaced 0.312 inches apart. Color-coded screws are specified per catalog number, with green indicating the suffix code.-6. The part conforms to RoHS compliance and ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/Green Screw-Assembled - 7775-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/Green Screw-Assembled
7775-6
Low Profile PC Mount w/Green Screw-Assembled 7775-6
Part Number: 7775-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32

Part Number: 7775-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7775-6
Terminals 7775-6
Terminals SCREW TERMINAL GREEN

Terminals SCREW TERMINAL GREEN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7775-6 7775-6
Product Name Low Profile PC Mount w/Green Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1528-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
PC Terminal Lug .750
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1502-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers