Keystone Electronics Corp. Low Profile PC Mount w/White Screw-Assembled 7775-4

Description
Part Number: 7775-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 7775-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7775-4 is a low-profile vertical PC screw terminal with a 6-32 x 0.250 inch brass binding head screw, nickel plated and color-coded white, installed and captivated. It is rated for 15 amps, with a brass terminal body featuring matte tin plating. The terminal has two mounting holes spaced 0.312 inches apart, and the overall height to the screw head is 0.375 inches.

Datasheet Summary
Powered by GS/AI

The 7775-4 is a low-profile vertical PC screw terminal with a 6-32 x 0.250 inch brass binding head screw, nickel plated and color-coded white, installed and captivated. It is rated for 15 amps, with a brass terminal body featuring matte tin plating. The terminal has two mounting holes spaced 0.312 inches apart, and the overall height to the screw head is 0.375 inches.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/White Screw-Assembled - 7775-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/White Screw-Assembled
7775-4
Low Profile PC Mount w/White Screw-Assembled 7775-4
Part Number: 7775-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32

Part Number: 7775-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7775-4
Product Name Low Profile PC Mount w/White Screw-Assembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1562-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1527-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details