Keystone Electronics Corp. Male .250" Quick Fit Terminal 30 Deg 4908

Description
Part Number: 4908 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Mounting Hole: 0.067 Orientation: 30 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4908 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Mounting Hole: 0.067 Orientation: 30 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4908 is a .250 inch (6.4 mm) tab male quick-fit terminal for PCB mounting with a 30-degree angle and a mounting hole diameter of 0.067 inch (1.7 mm). It is made from .032 inch (.81 mm) brass with matte tin plating. The terminal is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 4908 is a .250 inch (6.4 mm) tab male quick-fit terminal for PCB mounting with a 30-degree angle and a mounting hole diameter of 0.067 inch (1.7 mm). It is made from .032 inch (.81 mm) brass with matte tin plating. The terminal is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal 30 Deg
4908
Male .250" Quick Fit Terminal 30 Deg 4908
Part Number: 4908 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Mounting Hole: 0.067 Orientation: 30 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4908

  • Current Rating: 25 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: SMT
  • Mounting Hole: 0.067
  • Orientation: 30 Degree
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
PC QUICK-FIT TERMINAL - 4908 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC QUICK-FIT TERMINAL
4908
PC QUICK-FIT TERMINAL 4908
PC QUICK-FIT TERMINAL

PC QUICK-FIT TERMINAL

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4908-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4908-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4908-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone - 62W5132 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone
62W5132
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone 62W5132
TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Tab; Brass; 0.25 in.; 0.052 in.; Tin Plated; UL Recognized
70182785
Tab; Brass; 0.25 in.; 0.052 in.; Tin Plated; UL Recognized 70182785
PC Quick-Fit Tab, Brass Material, Tin Plated Finish, 0.052 in. Hole Diameter UL Recognized 0.250 in. tab fit.

PC Quick-Fit Tab, Brass Material, Tin Plated Finish, 0.052 in. Hole Diameter

  • UL Recognized
    0.250 in. tab fit.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4908 4908 36-4908-ND 62W5132 70182785
Product Name Male .250" Quick Fit Terminal 30 Deg PC QUICK-FIT TERMINAL Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone Tab; Brass; 0.25 in.; 0.052 in.; Tin Plated; UL Recognized
Terminal Type Push On Terminal Angled Splice/PCB Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Turret to Turret Solder Terminal - 11250 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Terminals - Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details