Keystone Electronics Corp. .110" Female Quick Fit Terminal 1252

Description
Part Number: 1252 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .110 [2.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG
Request a Quote
Description
Part Number: 1252 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .110 [2.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1252 is a non-insulated female quick-fit terminal made of tinned brass, designed for crimping onto wires in the 18-22 AWG range with a terminal tab size of 0.110 inches by 0.020 inches. It has an overall length of 0.606 inches and is intended for use with compatible male tabs sized 0.110 inches wide. The boot is sold separately and is not included.

Datasheet Summary
Powered by GS/AI

The 1252 is a non-insulated female quick-fit terminal made of tinned brass, designed for crimping onto wires in the 18-22 AWG range with a terminal tab size of 0.110 inches by 0.020 inches. It has an overall length of 0.606 inches and is intended for use with compatible male tabs sized 0.110 inches wide. The boot is sold separately and is not included.

Suppliers

Company
Product
Description
Supplier Links
.110
New Hyde Park, NY, USA
.110" Female Quick Fit Terminal
1252
.110" Female Quick Fit Terminal 1252
Part Number: 1252 Finish/Plating: Bright Tin Insulated: No Material: Brass Mounting: Crimp Tab Size: .110 [2.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG

Part Number: 1252

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Brass
  • Mounting: Crimp
  • Tab Size: .110 [2.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1252-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1252-ND
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1252 36-1252-ND
Product Name .110" Female Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
METRIC SCREW TERMINAL (BLACK) - 7696-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers