Keystone Electronics Corp. Snap-In PC Mount - Mini-Terminal Only 7774

Description
Part Number: 7774 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Screw not Included Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 7774 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Screw not Included Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-In PC Mount - Mini-Terminal Only - 7774 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap-In PC Mount - Mini-Terminal Only
7774
Snap-In PC Mount - Mini-Terminal Only 7774
Part Number: 7774 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Screw not Included Thread: 4-40

Part Number: 7774

  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Screw not Included
  • Thread: 4-40
Buy Now Datasheet
Mounting Bracket; Size (Mm) Keystone - 22M3399 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Bracket; Size (Mm) Keystone
22M3399
Mounting Bracket; Size (Mm) Keystone 22M3399
MOUNTING BRACKET; Size (mm):-; Thread Size - Imperial:-; Thread Size - Metric:-; Body Length:-; External Diameter:-; Fastener Material:-; Wire Diameter:-; Product Range:-; Accessory Type:Threaded PC Mount Bracket RoHS Compliant: Yes

MOUNTING BRACKET; Size (mm):-; Thread Size - Imperial:-; Thread Size - Metric:-; Body Length:-; External Diameter:-; Fastener Material:-; Wire Diameter:-; Product Range:-; Accessory Type:Threaded PC Mount Bracket RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7774
Terminals 7774
Terminals SCREW TERM MOUNTING BRACKET

Terminals SCREW TERM MOUNTING BRACKET

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7774 22M3399 7774
Product Name Snap-In PC Mount - Mini-Terminal Only Mounting Bracket; Size (Mm) Keystone Terminals
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
PC Terminal Lug .750
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1613-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details