Keystone Electronics Corp. Vertical Metric Screw Terminal w/ Screw-Assembled 7772

Description
Part Number: 7772 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7772 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive Nickel M4 SEMS Screw
Request a Quote Datasheet
Description
Part Number: 7772 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7772 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive Nickel M4 SEMS Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Metric Screw Terminal w/ Screw-Assembled - 7772 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Metric Screw Terminal w/ Screw-Assembled
7772
Vertical Metric Screw Terminal w/ Screw-Assembled 7772
Part Number: 7772 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7772 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive Nickel M4 SEMS Screw

Part Number: 7772

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7772 Nickel M4 Combo Drive
Red M4 Combo Drive
Black M4 Combo Drive
White M4 Combo Drive
Blue M4 Combo Drive
Green M4 Combo Drive
Yellow M4 Combo Drive
Nickel M4 SEMS Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7772
Terminals 7772
Terminals M3 screw terminal w/screw installed

Terminals M3 screw terminal w/screw installed

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7772 7772
Product Name Vertical Metric Screw Terminal w/ Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4056-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3579TR-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
Terminals - Turret Connectors - 36-1574-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details