Part Number: 7772-3
Color: Black
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: M3
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7772-3
Color: Black
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: M3
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Vertical metric screw terminal with M3 thread, rated for 15 amps, designed for PC board mounting with six snap-in legs for stability. The terminal accepts #14-22 AWG solid or stranded wire and features a brass terminal with matte tin plating and a nickel-plated brass screw. The screw is installed and captivated, with a black color code indicating the screw suffix. Dimensions include a mounting hole diameter of 1.85 mm and an overall height of 8.00 mm.
Datasheet Summary Powered by GS/AI
Vertical metric screw terminal with M3 thread, rated for 15 amps, designed for PC board mounting with six snap-in legs for stability. The terminal accepts #14-22 AWG solid or stranded wire and features a brass terminal with matte tin plating and a nickel-plated brass screw. The screw is installed and captivated, with a black color code indicating the screw suffix. Dimensions include a mounting hole diameter of 1.85 mm and an overall height of 8.00 mm.