Keystone Electronics Corp. Vertical Metric Screw Terminal w/ Screw-Unassembled 7771

Description
Part Number: 7771 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7771 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote Datasheet
Description
Part Number: 7771 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7771 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Metric Screw Terminal w/ Screw-Unassembled - 7771 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Metric Screw Terminal w/ Screw-Unassembled
7771
Vertical Metric Screw Terminal w/ Screw-Unassembled 7771
Part Number: 7771 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7771 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw

Part Number: 7771

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M3

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
7771 Nickel M3 Combo Drive
Red M3 Combo Drive
Black M3 Combo Drive
White M3 Combo Drive
Blue M3 Combo Drive
Green M3 Combo Drive
Yellow M3 Combo Drive
Nickel

M3 SEMS Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7771
Terminals 7771
Terminals M3 screw terminal w/screw

Terminals M3 screw terminal w/screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7771 7771
Product Name Vertical Metric Screw Terminal w/ Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Terminals - Turret Connectors - 36-1574-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Mini Tubular Terminal, Flare Tip - 1236 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers