Part Number: 7771-SEMS
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: M3
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7771-SEMS
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: M3
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7771-SEMS is a vertical screw terminal with an M3 thread, designed for secure wire lead attachment using a captivated screw and lock washer. It has a current rating of 15 A. The terminal is mounted through-hole and features a brass contact with matte tin plating. The screw and washer are nickel-plated steel, with the washer captivated to prevent loss. The overall dimensions are 14.1 mm in length, 11.2 mm in height, and 5.0 mm in width, with a thread length of 4.8 mm and a .060 inch thread depth. The screw is supplied unassembled.
Datasheet Summary Powered by GS/AI
The 7771-SEMS is a vertical screw terminal with an M3 thread, designed for secure wire lead attachment using a captivated screw and lock washer. It has a current rating of 15 A. The terminal is mounted through-hole and features a brass contact with matte tin plating. The screw and washer are nickel-plated steel, with the washer captivated to prevent loss. The overall dimensions are 14.1 mm in length, 11.2 mm in height, and 5.0 mm in width, with a thread length of 4.8 mm and a .060 inch thread depth. The screw is supplied unassembled.