Keystone Electronics Corp. Low Profile -Vertical Entry Mini Auto Clip, SMT, T&R w/ Kapton 3563KTR

Description
Part Number: 3563KTR Current Rating: 15 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel UL Recognized: Yes - (USA & Canada) E201546 Kapton Tape added to top surface for vacuum pick and place. Tape must be removed prior to use. Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.
Request a Quote
Description
Part Number: 3563KTR Current Rating: 15 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel UL Recognized: Yes - (USA & Canada) E201546 Kapton Tape added to top surface for vacuum pick and place. Tape must be removed prior to use. Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Profile -Vertical Entry Mini Auto Clip, SMT, T&R w/ Kapton - 3563KTR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile -Vertical Entry Mini Auto Clip, SMT, T&R w/ Kapton
3563KTR
Low Profile -Vertical Entry Mini Auto Clip, SMT, T&R w/ Kapton 3563KTR
Part Number: 3563KTR Current Rating: 15 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel UL Recognized: Yes - (USA & Canada) E201546 Kapton Tape added to top surface for vacuum pick and place. Tape must be removed prior to use. Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.

Part Number: 3563KTR

  • Current Rating: 15 Amps
  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E201546
  • Kapton Tape added to top surface for vacuum pick and place. Tape must be removed prior to use.
  • Use for Sturdi-Mount version, extra wide mounting pads increase mounting stability.
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 3563KTR
Product Name Low Profile -Vertical Entry Mini Auto Clip, SMT, T&R w/ Kapton
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1573-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 99F8333 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details