Keystone Electronics Corp. #6 Stud Lockwasher Solder Lug 7318

Description
Part Number: 7318 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Description
Part Number: 7318 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #6 stud size, made of .018-inch (.46 mm) brass with tin plating, featuring a hole diameter of .140 inch (3.6 mm) and a overall height of .312 inch (7.9 mm).

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #6 stud size, made of .018-inch (.46 mm) brass with tin plating, featuring a hole diameter of .140 inch (3.6 mm) and a overall height of .312 inch (7.9 mm).

Suppliers

Company
Product
Description
Supplier Links
#6 Stud Lockwasher Solder Lug - 7318 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#6 Stud Lockwasher Solder Lug
7318
#6 Stud Lockwasher Solder Lug 7318
Part Number: 7318 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass

Part Number: 7318

  • Finish/Plating: Matte Tin
  • Hole Size: #6, M3.5
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7318-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7318-ND
Terminals - Solder Lug Connectors 36-7318-ND
CONN TERM LUG LOCKWASHR #6 ANGLE

CONN TERM LUG LOCKWASHR #6 ANGLE

Buy Now Datasheet
Fort Worth, TX, USA
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 13/16 in.; 0.018 in.; 5/16 in.
70182650
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 13/16 in.; 0.018 in.; 5/16 in. 70182650
13⁄16 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs Lock washer terminal lug 0.018 " brass, tin plate material.

13⁄16 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " brass, tin plate material.
Supplier's Site
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone - 34C5577 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone
34C5577
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone 34C5577
TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7318 36-7318-ND 70182650 34C5577
Product Name #6 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal; Lockwasher; 0.140 in.; 3/32 in.; 13/16 in.; 0.018 in.; 5/16 in. Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Long Stem, Shaped Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

#6 Stud Solder Lug - 7326 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers