Part Number: 7771-6
Color: Green
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Thread: M3
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7771-6
Color: Green
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Thread: M3
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Vertical metric screw terminal for 15 Amps, accepting #14-22 AWG solid or stranded wire, with M3 thread and brass nickel-plated screw supplied unassembled. Mounts with four snap-in legs on PCB. Color-coded green screw terminal. Dimensions include 8.00 mm height, 5.00 mm mounting pitch, and 1.52 mm hole spacing. Compatible with horizontal and vertical mounting configurations per series specifications.
Datasheet Summary Powered by GS/AI
Vertical metric screw terminal for 15 Amps, accepting #14-22 AWG solid or stranded wire, with M3 thread and brass nickel-plated screw supplied unassembled. Mounts with four snap-in legs on PCB. Color-coded green screw terminal. Dimensions include 8.00 mm height, 5.00 mm mounting pitch, and 1.52 mm hole spacing. Compatible with horizontal and vertical mounting configurations per series specifications.