Keystone Electronics Corp. Vertical Metric Screw Terminal w/ Screw-Unassembled,Blue 7771-5

Description
Part Number: 7771-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Description
Part Number: 7771-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7771-5 is a vertical metric screw terminal with an unassembled M3 screw and a blue color-coded screw, designed for PCB mounting with snap-in legs. It accepts #14-22 AWG solid or stranded wire and is rated for 15 Amps. The terminal is constructed of brass with a matte tin plating, and the screw is brass with nickel plating. The design features an anti-rotational mechanism for stable mounting and positions the screw above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7771-5 is a vertical metric screw terminal with an unassembled M3 screw and a blue color-coded screw, designed for PCB mounting with snap-in legs. It accepts #14-22 AWG solid or stranded wire and is rated for 15 Amps. The terminal is constructed of brass with a matte tin plating, and the screw is brass with nickel plating. The design features an anti-rotational mechanism for stable mounting and positions the screw above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Vertical Metric Screw Terminal w/ Screw-Unassembled,Blue - 7771-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Metric Screw Terminal w/ Screw-Unassembled,Blue
7771-5
Vertical Metric Screw Terminal w/ Screw-Unassembled,Blue 7771-5
Part Number: 7771-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3

Part Number: 7771-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7771-5
Product Name Vertical Metric Screw Terminal w/ Screw-Unassembled,Blue
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4120-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Terminals - Turret Connectors - 36-1563-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers