Keystone Electronics Corp. #4 Stud Solder Lug 7325

Description
Part Number: 7325 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Description
Part Number: 7325 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone is designed for reliable electrical connections in various applications. It features a stud size of #4, which corresponds to a metric size of M2.5. The terminal is constructed from brass, ensuring good conductivity and durability. The mounting hole diameter is 0.078 inches, suitable for specific installation requirements. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its mechanical lug design allows for secure connections, making it a practical choice for engineers seeking dependable terminal solutions.

Datasheet Summary
Powered by GS/AI

The Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone is designed for reliable electrical connections in various applications. It features a stud size of #4, which corresponds to a metric size of M2.5. The terminal is constructed from brass, ensuring good conductivity and durability. The mounting hole diameter is 0.078 inches, suitable for specific installation requirements. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its mechanical lug design allows for secure connections, making it a practical choice for engineers seeking dependable terminal solutions.

Suppliers

Company
Product
Description
Supplier Links
#4 Stud Solder Lug - 7325 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#4 Stud Solder Lug
7325
#4 Stud Solder Lug 7325
Part Number: 7325 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass

Part Number: 7325

  • Finish/Plating: Matte Tin
  • Hole Size: #4, M3
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7325-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7325-ND
Terminals - Solder Lug Connectors 36-7325-ND
CONN TERM LUG RING #4 FLAT

CONN TERM LUG RING #4 FLAT

Buy Now Datasheet
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone - 62W5734 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone
62W5734
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone 62W5734
TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.078mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.078mm RoHS Compliant: Yes

Supplier's Site Datasheet
Lug; Solder Terminal; 0.12 in.; 39037 in.; 0.02 in. - 70182881 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Solder Terminal; 0.12 in.; 39037 in.; 0.02 in.
70182881
Lug; Solder Terminal; 0.12 in.; 39037 in.; 0.02 in. 70182881
Lockwasher and Solder Terminal Lug, 11⁄16 " Length, 17⁄64 " Width Solder lug terminal 0.020 " brass, tin plate material.

Lockwasher and Solder Terminal Lug, 11⁄16 " Length, 17⁄64 " Width

  • Solder lug terminal
    0.020 " brass, tin plate material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7325 36-7325-ND 62W5734 70182881
Product Name #4 Stud Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone Lug; Solder Terminal; 0.12 in.; 39037 in.; 0.02 in.
Terminal Type Wire Lug Long Stem, Straight Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PIN - 1224 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 suppliers
PTFE Insulated Split Fork Terminal - 11112 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details