Keystone Electronics Corp. Horizontal PC Terminal - Supplied w/Screw-Assembled, Yellow 7700-7

Description
Part Number: 7700-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7700-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal PC screw terminals designed for high-density packaging, with a rated current of 15 Amps, accepting #14-22 AWG wire or crimp terminals, and featuring a 6-32 binding screw positioned above board level to prevent wicking during wave soldering. The terminal is made of brass with matte tin plating and comes with a screw installed and captivated. The yellow color indicates the screw suffix -7. The unit mounts with four legs into pre-drilled holes and has a low-profile, anti-rotational design for stable installation.

Datasheet Summary
Powered by GS/AI

Horizontal PC screw terminals designed for high-density packaging, with a rated current of 15 Amps, accepting #14-22 AWG wire or crimp terminals, and featuring a 6-32 binding screw positioned above board level to prevent wicking during wave soldering. The terminal is made of brass with matte tin plating and comes with a screw installed and captivated. The yellow color indicates the screw suffix -7. The unit mounts with four legs into pre-drilled holes and has a low-profile, anti-rotational design for stable installation.

Suppliers

Company
Product
Description
Supplier Links
Horizontal PC Terminal - Supplied w/Screw-Assembled, Yellow - 7700-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal PC Terminal - Supplied w/Screw-Assembled, Yellow
7700-7
Horizontal PC Terminal - Supplied w/Screw-Assembled, Yellow 7700-7
Part Number: 7700-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7700-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7700-7
Terminals 7700-7
Terminals SCREW TERMINAL YELLOW

Terminals SCREW TERMINAL YELLOW

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7700-7 7700-7
Product Name Horizontal PC Terminal - Supplied w/Screw-Assembled, Yellow Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Terminal Type Angled - 30°
Material Brass
View Details
Terminals - Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details