Part Number: 7771-4
Color: White
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Thread: M3
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7771-4
Color: White
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Thread: M3
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Vertical metric screw terminal for 15 A, accepting #14-22 AWG solid or stranded wire, with M3 thread and brass nickel-plated screw supplied unassembled; color-coded white by suffix -4; designed for snap-in mounting to PCB with six legs for stability, screw positioned above board level to avoid wicking during wave soldering.
Datasheet Summary Powered by GS/AI
Vertical metric screw terminal for 15 A, accepting #14-22 AWG solid or stranded wire, with M3 thread and brass nickel-plated screw supplied unassembled; color-coded white by suffix -4; designed for snap-in mounting to PCB with six legs for stability, screw positioned above board level to avoid wicking during wave soldering.