Keystone Electronics Corp. Vertical Metric Screw Terminal w/ Screw-Unassembled,Black 7771-3

Description
Part Number: 7771-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Description
Part Number: 7771-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vertical Metric Screw Terminal w/ Screw-Unassembled, Black (Part Number: 7771-3) from Keystone Electronics Corp. is designed for easy mounting and stability, featuring a no-rock design with an anti-rotational feature. It accommodates #14-22 AWG solid or stranded wire, as well as crimp type terminals or lugs, making it versatile for various applications. The terminal is rated for 15 Amps and is constructed with a brass terminal and nickel-plated screw. It is suitable for high-density packaging and provides easy accessibility for PC board testing. The binding screw is positioned above board level to prevent wicking during wave soldering. This product is supplied unassembled, allowing for customization during installation.

Datasheet Summary
Powered by GS/AI

The Vertical Metric Screw Terminal w/ Screw-Unassembled, Black (Part Number: 7771-3) from Keystone Electronics Corp. is designed for easy mounting and stability, featuring a no-rock design with an anti-rotational feature. It accommodates #14-22 AWG solid or stranded wire, as well as crimp type terminals or lugs, making it versatile for various applications. The terminal is rated for 15 Amps and is constructed with a brass terminal and nickel-plated screw. It is suitable for high-density packaging and provides easy accessibility for PC board testing. The binding screw is positioned above board level to prevent wicking during wave soldering. This product is supplied unassembled, allowing for customization during installation.

Suppliers

Company
Product
Description
Supplier Links
Vertical Metric Screw Terminal w/ Screw-Unassembled,Black - 7771-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Metric Screw Terminal w/ Screw-Unassembled,Black
7771-3
Vertical Metric Screw Terminal w/ Screw-Unassembled,Black 7771-3
Part Number: 7771-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: M3

Part Number: 7771-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7771-3
Terminals 7771-3
Terminals M3 screw terminal w/ Blk screw

Terminals M3 screw terminal w/ Blk screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7771-3 7771-3
Product Name Vertical Metric Screw Terminal w/ Screw-Unassembled,Black Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
#4 Stud Solder Lug - 7328 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers