Keystone Electronics Corp. M3 PC Mount - Terminal Only 7770

Description
Part Number: 7770 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Thread: M3
Request a Quote
Description
Part Number: 7770 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7770 is a vertical, snap-in PC mount screw terminal designed for M3 thread, rated at 15 Amps, with a brass terminal in matte tin plate and a brass screw in nickel plate. It is supplied without a screw and accepts #14-22 AWG solid or stranded wire. The terminal mounts via four legs into pre-drilled holes and is suitable for high-density packaging.

Datasheet Summary
Powered by GS/AI

The 7770 is a vertical, snap-in PC mount screw terminal designed for M3 thread, rated at 15 Amps, with a brass terminal in matte tin plate and a brass screw in nickel plate. It is supplied without a screw and accepts #14-22 AWG solid or stranded wire. The terminal mounts via four legs into pre-drilled holes and is suitable for high-density packaging.

Suppliers

Company
Product
Description
Supplier Links
M3 PC Mount - Terminal Only - 7770 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 PC Mount - Terminal Only
7770
M3 PC Mount - Terminal Only 7770
Part Number: 7770 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Thread: M3

Part Number: 7770

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7770
Terminals 7770
Terminals M3 screw terminal only

Terminals M3 screw terminal only

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7770 7770
Product Name M3 PC Mount - Terminal Only Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Quick Fit .250
Specs
Material Brass
View Details
Terminals - Turret Connectors - 36-1613-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details