Keystone Electronics Corp. Quick Fit .250" Tab Screw Terminal 1251

Description
Part Number: 1251 Current Rating: 15 Amps Finish/Plating: Nickel Plate Material: Brass Mounting: Swage Mount Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Mounts from under side of board.
Request a Quote
Description
Part Number: 1251 Current Rating: 15 Amps Finish/Plating: Nickel Plate Material: Brass Mounting: Swage Mount Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Mounts from under side of board.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quick Fit screw terminal with a .250 inch tab, rated for 15 amps, featuring a brass terminal with nickel plating and a 6-32 screw thread. The screw is supplied unassembled. Mounting detail shows a swage mount compatible with a .125 inch board thickness.

Datasheet Summary
Powered by GS/AI

Quick Fit screw terminal with a .250 inch tab, rated for 15 amps, featuring a brass terminal with nickel plating and a 6-32 screw thread. The screw is supplied unassembled. Mounting detail shows a swage mount compatible with a .125 inch board thickness.

Suppliers

Company
Product
Description
Supplier Links
Quick Fit .250
New Hyde Park, NY, USA
Quick Fit .250" Tab Screw Terminal
1251
Quick Fit .250" Tab Screw Terminal 1251
Part Number: 1251 Current Rating: 15 Amps Finish/Plating: Nickel Plate Material: Brass Mounting: Swage Mount Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Mounts from under side of board.

Part Number: 1251

  • Current Rating: 15 Amps
  • Finish/Plating: Nickel Plate
  • Material: Brass
  • Mounting: Swage Mount
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
  • Mounts from under side of board.
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 1251
Product Name Quick Fit .250" Tab Screw Terminal
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Solder Tab Terminal - 1232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
3 suppliers
.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
METRIC SCREW TERMINAL (WHITE) - 7695-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers