Keystone Electronics Corp. M4 Vertical Screw Terminal -w/Screw-Assembled 7769

Description
Part Number: 7769 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7769 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Description
Part Number: 7769 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7769 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7769 is a vertical metric screw terminal with M4 threading, designed for printed circuit board mounting. It accepts #14-22 AWG solid or stranded wire and features a brass screw with nickel plating, positioned above board level to prevent wicking during wave soldering. The screw is installed and captivated, with four snap-in legs for stable mounting. It is rated for 15 amps and made of brass with matte tin-plated contacts. Color-coded screw options are available and must be specified by adding a suffix to the part number.

Datasheet Summary
Powered by GS/AI

The 7769 is a vertical metric screw terminal with M4 threading, designed for printed circuit board mounting. It accepts #14-22 AWG solid or stranded wire and features a brass screw with nickel plating, positioned above board level to prevent wicking during wave soldering. The screw is installed and captivated, with four snap-in legs for stable mounting. It is rated for 15 amps and made of brass with matte tin-plated contacts. Color-coded screw options are available and must be specified by adding a suffix to the part number.

Suppliers

Company
Product
Description
Supplier Links
M4 Vertical Screw Terminal -w/Screw-Assembled - 7769 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Vertical Screw Terminal -w/Screw-Assembled
7769
M4 Vertical Screw Terminal -w/Screw-Assembled 7769
Part Number: 7769 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7769 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive

Part Number: 7769

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
7769 Nickel M4 Combo Drive
Red M4 Combo Drive
Black M4 Combo Drive
White M4 Combo Drive
Blue M4 Combo Drive
Green M4 Combo Drive
Yellow M4 Combo Drive

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7769
Terminals 7769
Terminals METRIC SCREW TERM

Terminals METRIC SCREW TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7769 7769
Product Name M4 Vertical Screw Terminal -w/Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

#10 Stud Lockwasher Solder Lug - 4704 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details