Keystone Electronics Corp. #10 Stud Lockwasher Solder Lug 4704

Description
Part Number: 4704 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass
Request a Quote
Description
Part Number: 4704 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4704 is a solder terminal lug for a #10 stud, made of .013 inch (.33 mm) brass with tin plating, featuring a hole diameter of .093 inch (2.36 mm) and a height of .196 inch (5.0 mm). The design includes a radius of .171 inch (4.4 mm) and a solder tab measuring .281 inch (7.2 mm) in length. It is RoHS compliant and manufactured under ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

4704 is a solder terminal lug for a #10 stud, made of .013 inch (.33 mm) brass with tin plating, featuring a hole diameter of .093 inch (2.36 mm) and a height of .196 inch (5.0 mm). The design includes a radius of .171 inch (4.4 mm) and a solder tab measuring .281 inch (7.2 mm) in length. It is RoHS compliant and manufactured under ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
#10 Stud Lockwasher Solder Lug - 4704 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#10 Stud Lockwasher Solder Lug
4704
#10 Stud Lockwasher Solder Lug 4704
Part Number: 4704 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass

Part Number: 4704

  • Finish/Plating: Matte Tin
  • Hole Size: #10
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-4704-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-4704-ND
Terminals - Solder Lug Connectors 36-4704-ND
CONN TERM LUG FLAT 1PC

CONN TERM LUG FLAT 1PC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4704
Terminals 4704
Terminals SOLDER TERMINAL

Terminals SOLDER TERMINAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 4704 36-4704-ND 4704
Product Name #10 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminals
Terminal Type Wire Lug Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1574-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details