Keystone Electronics Corp. METRIC SCREW TERMINAL (WHITE) 7769-4

Description
Part Number: 7769-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7769-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7769-4 is a vertical metric screw terminal designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire, with a brass nickel-plated M4 screw installed and captivated. It features six snap-in legs for stability, a post height of 8.00 mm above the board, and a current rating of 15 amps. The terminal is identified by a white color code (suffix -4) for the screw and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 7769-4 is a vertical metric screw terminal designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire, with a brass nickel-plated M4 screw installed and captivated. It features six snap-in legs for stability, a post height of 8.00 mm above the board, and a current rating of 15 amps. The terminal is identified by a white color code (suffix -4) for the screw and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (WHITE) - 7769-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (WHITE)
7769-4
METRIC SCREW TERMINAL (WHITE) 7769-4
Part Number: 7769-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7769-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7769-4
Product Name METRIC SCREW TERMINAL (WHITE)
Unlock Full Specs
to access all available technical data

Similar Products