Keystone Electronics Corp. METRIC SCREW TERMINAL (BLACK) 7769-3

Description
Part Number: 7769-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7769-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7769-3 is a vertical metric screw terminal designed for printed circuit board mounting, accommodating #14-22 AWG solid or stranded wire with an M4 thread. It features a brass terminal with matte tin plating and a brass screw with nickel plating, rated for 15 amps. The screw is installed and captivated, and the terminal has six snap-in legs for stability. The black color corresponds to the -3 suffix. Dimensions include a screw length of 10.00 mm, a terminal height of 8.00 mm, and a mounting hole diameter of 1.85 mm.

Datasheet Summary
Powered by GS/AI

The 7769-3 is a vertical metric screw terminal designed for printed circuit board mounting, accommodating #14-22 AWG solid or stranded wire with an M4 thread. It features a brass terminal with matte tin plating and a brass screw with nickel plating, rated for 15 amps. The screw is installed and captivated, and the terminal has six snap-in legs for stability. The black color corresponds to the -3 suffix. Dimensions include a screw length of 10.00 mm, a terminal height of 8.00 mm, and a mounting hole diameter of 1.85 mm.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLACK) - 7769-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLACK)
7769-3
METRIC SCREW TERMINAL (BLACK) 7769-3
Part Number: 7769-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7769-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7769-3
Terminals 7769-3
Terminals PC SCREW TERMINAL BLK M4 VERTICAL

Terminals PC SCREW TERMINAL BLK M4 VERTICAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7769-3 7769-3
Product Name METRIC SCREW TERMINAL (BLACK) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Swage Mount Solder Lug - 1204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers