Keystone Electronics Corp. Male .205" Quick Fit Terminal 1286

Description
Part Number: 1286 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1286 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Quick Connect Terminal, specifically part number 36-1286-ND, manufactured by Keystone Electronics. This terminal is designed for quick and reliable connections in various electrical applications. It is made of brass with a tin plating, ensuring good conductivity and corrosion resistance. The mounting hole diameter is 0.046 inches (1.2 mm), suitable for standard mounting requirements. The terminal complies with Underwriters Laboratories (UL) standards, as indicated by UL file number E201546, ensuring it meets safety and performance specifications. This product is ideal for engineers looking for dependable quick disconnect solutions in their projects.

Datasheet Summary
Powered by GS/AI

The product is a Quick Connect Terminal, specifically part number 36-1286-ND, manufactured by Keystone Electronics. This terminal is designed for quick and reliable connections in various electrical applications. It is made of brass with a tin plating, ensuring good conductivity and corrosion resistance. The mounting hole diameter is 0.046 inches (1.2 mm), suitable for standard mounting requirements. The terminal complies with Underwriters Laboratories (UL) standards, as indicated by UL file number E201546, ensuring it meets safety and performance specifications. This product is ideal for engineers looking for dependable quick disconnect solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Male .205
New Hyde Park, NY, USA
Male .205" Quick Fit Terminal
1286
Male .205" Quick Fit Terminal 1286
Part Number: 1286 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1286

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: Vertical
  • Tab Size: .205 [5.2] x .020 [.51]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1286-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1286-ND
CONN QC TAB 0.205 SOLDER

CONN QC TAB 0.205 SOLDER

Buy Now Datasheet
Terminal; Brass; Straight; 0.205 in.; 0.046 in.; Tin; UL Recognized - 70181590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.205 in.; 0.046 in.; Tin; UL Recognized
70181590
Terminal; Brass; Straight; 0.205 in.; 0.046 in.; Tin; UL Recognized 70181590
Male PC Quick Fit Terminals, Tin Plated Brass Tin plated brass Male PC quick terminal

Male PC Quick Fit Terminals, Tin Plated Brass

  • Tin plated brass
    Male PC quick terminal
Supplier's Site
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone - 62W4869 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone
62W4869
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone 62W4869
TERMINAL, MALE DISCONNECT, 0.205", QUICK CONNECT; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.205", QUICK CONNECT; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1286 36-1286-ND 70181590 62W4869
Product Name Male .205" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminal; Brass; Straight; 0.205 in.; 0.046 in.; Tin; UL Recognized Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Push On Terminal Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Split Fork Terminal - 11115 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details