Keystone Electronics Corp. METRIC SCREW TERMINAL (GREEN) 7768-6

Description
Part Number: 7768-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7768-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The METRIC SCREW TERMINAL (GREEN), part number 7768-6, from Keystone Electronics Corp. is designed for easy mounting and stability with its no-rock design and anti-rotational feature. It accommodates #14-22 AWG solid or stranded wire, as well as crimp type terminals or lugs, making it versatile for various applications. The terminal is suitable for high-density packaging and provides easy accessibility for PC board testing. It features a binding screw positioned above board level to prevent wicking during wave soldering. The terminal is rated for 15 Amps and constructed with a brass terminal and nickel-plated screw, ensuring durability and reliability in electrical connections.

Datasheet Summary
Powered by GS/AI

The METRIC SCREW TERMINAL (GREEN), part number 7768-6, from Keystone Electronics Corp. is designed for easy mounting and stability with its no-rock design and anti-rotational feature. It accommodates #14-22 AWG solid or stranded wire, as well as crimp type terminals or lugs, making it versatile for various applications. The terminal is suitable for high-density packaging and provides easy accessibility for PC board testing. It features a binding screw positioned above board level to prevent wicking during wave soldering. The terminal is rated for 15 Amps and constructed with a brass terminal and nickel-plated screw, ensuring durability and reliability in electrical connections.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (GREEN) - 7768-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (GREEN)
7768-6
METRIC SCREW TERMINAL (GREEN) 7768-6
Part Number: 7768-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7768-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7768-6
Terminals 7768-6
Terminals PC SCREW TERMINAL GRN M4 VERTICAL

Terminals PC SCREW TERMINAL GRN M4 VERTICAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7768-6 7768-6
Product Name METRIC SCREW TERMINAL (GREEN) Terminals
Unlock Full Specs
to access all available technical data

Similar Products