Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°-Yellow Screw Captivated 7757-7

Description
Part Number: 7757-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7757-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are 90° angle screw terminals designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire or crimp terminals. The 7757-7 variant includes a captivated brass 6-32 screw with a yellow-painted head for color-coded identification, installed and secured in the terminal. The terminal body is brass with matte tin plating, rated for 15 amps. It shares the same mounting hole pattern as quick fit terminals and has dimensions of 0.200 in. by 0.315 in. with a 0.052 in. hole diameter. Color-coded screws are available across the series, with only the head painted for reliable electrical contact.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are 90° angle screw terminals designed for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire or crimp terminals. The 7757-7 variant includes a captivated brass 6-32 screw with a yellow-painted head for color-coded identification, installed and secured in the terminal. The terminal body is brass with matte tin plating, rated for 15 amps. It shares the same mounting hole pattern as quick fit terminals and has dimensions of 0.200 in. by 0.315 in. with a 0.052 in. hole diameter. Color-coded screws are available across the series, with only the head painted for reliable electrical contact.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°-Yellow Screw Captivated - 7757-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°-Yellow Screw Captivated
7757-7
Slim-Line PC Screw Terminal, 90°-Yellow Screw Captivated 7757-7
Part Number: 7757-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7757-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7757-7
Product Name Slim-Line PC Screw Terminal, 90°-Yellow Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100DKR-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details